Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74LV573ATNSE4

Description
Win Source Part Number: 1257270-SN74LV573ATN SE4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LV Standard Package: 2,040 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Delay Time - Propagation: 1ns Voltage - Supply: 2V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV57 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257270-SN74LV573ATN SE4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LV Standard Package: 2,040 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Delay Time - Propagation: 1ns Voltage - Supply: 2V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV57 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257270-SN74LV573ATNSE4
Integrated Circuits (ICs) - Logic - Latches 1257270-SN74LV573ATNSE4
Win Source Part Number: 1257270-SN74LV573ATN SE4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LV Standard Package: 2,040 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Delay Time - Propagation: 1ns Voltage - Supply: 2V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV57 Product Status: Obsolete

Win Source Part Number: 1257270-SN74LV573ATNSE4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LV
Standard Package: 2,040
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LV57
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74LV573ATNSE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now
Logic - Latches - SN74LV573ATNSE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LV573ATNSE4
Logic - Latches SN74LV573ATNSE4
IC D-TYPE LATCH SGL 3-ST 20SO

IC D-TYPE LATCH SGL 3-ST 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257270-SN74LV573ATNSE4 SN74LV573ATNSE4 SN74LV573ATNSE4
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V
Low-level Output Current (Sink) 16 mA 16 mA
High-level Output Current (Source) 16 mA 16 mA
Propagation Delay 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDRE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Octal D-type transparent latch; 3-state - 74AHCT573D-Q100J - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74HC259D/S400118 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Latches - 5962-9222801MKA - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details