D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP
IC D-TYPE TRANSP SGL 8:8 20TVSOP
IC OCTAL LATCH 3ST 20-TVSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LV573ATDGVR-ND | SN74LV573ATDGVR | SN74LV573ATDGVR | SN74LV573ATDGVR |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Low-level Output Current (Sink) | 16 mA | 16 mA |