Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74LV573ATDBR

Description
Win Source Part Number: 1257275-SN74LV573ATD BR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LV Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Delay Time - Propagation: 1ns Voltage - Supply: 2V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LV573ATDBR ,2156-SN74LV573ATDBR -TITR Base Product Number: SN74LV57 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257275-SN74LV573ATD BR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LV Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Delay Time - Propagation: 1ns Voltage - Supply: 2V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LV573ATDBR ,2156-SN74LV573ATDBR -TITR Base Product Number: SN74LV57 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257275-SN74LV573ATDBR
Integrated Circuits (ICs) - Logic - Latches 1257275-SN74LV573ATDBR
Win Source Part Number: 1257275-SN74LV573ATD BR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LV Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Delay Time - Propagation: 1ns Voltage - Supply: 2V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LV573ATDBR ,2156-SN74LV573ATDBR -TITR Base Product Number: SN74LV57 Product Status: Obsolete

Win Source Part Number: 1257275-SN74LV573ATDBR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LV
Standard Package: 4,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LV573ATDBR,2156-SN74LV573ATDBR-TITR
Base Product Number: SN74LV57
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74LV573ATDBR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Logic - Latches - SN74LV573ATDBR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LV573ATDBR
Logic - Latches SN74LV573ATDBR
IC OCTAL LATCH 3ST 20-SSOP

IC OCTAL LATCH 3ST 20-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LV573ATDBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LV573ATDBR
Integrated Circuits (ICs) - Logic - Latches SN74LV573ATDBR
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Latches - SN74LV573ATDBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1257275-SN74LV573ATDBR SN74LV573ATDBR-ND SN74LV573ATDBR SN74LV573ATDBR SN74LV573ATDBR
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Low-level Output Current (Sink) 16 mA 16 mA 16 mA
High-level Output Current (Source) 16 mA 16 mA 16 mA
Propagation Delay 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVT16373ADGG,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74HC373DB112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9221702M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details