Texas Instruments SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs SN74LV573ARGYR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-VQFN -40 to 85
Request a Quote
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV573ARGYR is an octal transparent D-type latch designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay (t_pd) of 8 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes a partial-power-down mode with I_off support. It exhibits robust latch-up performance, exceeding 250 mA per JESD 17 standards, and has output characteristics that ensure minimal ground bounce and undershoot. The SN74LV573ARGYR is available in a 20-pin VQFN package and is rated for operation in temperatures from -40°C to 85°C. Applications include buffer registers, bidirectional bus drivers, and working registers, making it versatile for various digital circuit designs.

Datasheet Summary
Powered by GS/AI

The SN74LV573ARGYR is an octal transparent D-type latch designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay (t_pd) of 8 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes a partial-power-down mode with I_off support. It exhibits robust latch-up performance, exceeding 250 mA per JESD 17 standards, and has output characteristics that ensure minimal ground bounce and undershoot. The SN74LV573ARGYR is available in a 20-pin VQFN package and is rated for operation in temperatures from -40°C to 85°C. Applications include buffer registers, bidirectional bus drivers, and working registers, making it versatile for various digital circuit designs.

Suppliers

Company
Product
Description
Supplier Links
SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs - SN74LV573ARGYR - Texas Instruments
Dallas, TX, United States
SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs
SN74LV573ARGYR
SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs SN74LV573ARGYR
Octal Transparent D-Type Latches With 3-State Outputs 20-VQFN -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-VQFN -40 to 85

Buy Now Datasheet
Latches - 296-SN74LV573ARGYRCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

Buy Now Datasheet
Latches - 296-SN74LV573ARGYRTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LV573ARGYR
1255335-SN74LV573ARGYR
Logic - Logic - Latches - SN74LV573ARGYR 1255335-SN74LV573ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 1255335-SN74LV573ARG YR Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 2 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 1ns Family Name: SN74LV573 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): SN74LV573ARGYRG4; SN74LV573APWTG4; SN74LV573ANSG4; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255335-SN74LV573ARGYR
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 16mA, 16mA
Operating Supply Voltage: 2 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 1ns
Family Name: SN74LV573
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-VQFN (3.5x4.5)
Alternative Parts (Cross-Reference): SN74LV573ARGYRG4; SN74LV573APWTG4; SN74LV573ANSG4;
Introduction Date: August 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - SN74LV573ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LV573ARGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LV573ARGYR
Integrated Circuits (ICs) - Logic - Latches SN74LV573ARGYR
IC D-TYPE TRANSP SGL 8:8 20VQFN

IC D-TYPE TRANSP SGL 8:8 20VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LV573ARGYR 296-SN74LV573ARGYRCT-ND 1255335-SN74LV573ARGYR SN74LV573ARGYR SN74LV573ARGYR
Product Name SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74LV573ARGYR Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Operating Current 0.0200 mA
Propagation Delay 21 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs - 8302001RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
View Details
3 suppliers
CD4508B CMOS Dual 4-Bit Latch - CD4508BNSR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
Latches - 74ACT11373NS - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 24-SOIC (0.209\", 5.30mm Width); SOIC
View Details
2 suppliers