Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095142-SN74LV541APW
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 8
Number of Elements: 1
Number of Bits per Element: 8
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -16 mA
Number of Outputs: 8
Low Level Output Current: 16 mA
Quiescent Current: 20 µA
Propagation Delay: 15.9 ns
Categories: Logic - Gates and Inverters
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 24 ns
Logic Function: Buffer, Inverting
Number of Input Lines: 8
Number of Output Lines: 8
| Win Source Electronics | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 1095142-SN74LV541APWTG4 |
| Product Name | Logic - Logic - Gates and Inverters - SN74LV541APWTG4 |
| Gate Type | NOT |
| Inputs | 8 |
| Propagation Delay | 15.9 ns |