The SN74LV540APWR is an octal buffer/driver with 3-state outputs, designed for operation from 2 V to 5.5 V. It is packaged in a 20-pin TSSOP with dimensions of 6.50 mm by 4.40 mm and operates over a temperature range of -40 to 125°C.
Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 125
8-Bit 3-State Buffer/Inverter IC, 2V-5.5V, 8ch, TSSOP Product overview: SN74LV540APWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 2V, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV540APWR can be used for catalog matching and distributor lookup.
Bus Driver, LV/LV-A/LVX/H Series, 8-Func, 8-Bit, Inverted Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LV540APWR | 704-SN74LV540APWR | SN74LV540APWR |
| Product Name | SN74LV540A Octal Buffers/Drivers With 3-State Outputs | 8-bit 2V 5.5V TSSOP Interface Transceiver IC | |
| Technology | LV-A | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |