SN74LV540ANSR is an octal buffer/driver with 3-state outputs designed for 2 V to 5.5 V operation, available in a 20-pin SOP package measuring 12.6 mm by 5.3 mm. It operates over a temperature range of -40°C to 125°C and supports mixed-mode voltage operation on all ports. The device features outputs on opposite sides of the package to facilitate PCB layout and includes output enable pins for bus control. It complies with JESD 17 latch-up performance standards and supports partial-power-down mode operation.
Octal Buffers/Drivers With 3-State Outputs 20-SO -40 to 125
Bus Driver, LV/LV-A/LVX/H Series, 8-Func, 8-Bit, Inverted Output, CMOS, PDSO20
Octal 3-State Buffer/Driver, 8-Bit, CMOS, 2V-5.5V, 20-SO Product overview: SN74LV540ANSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 2V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV540ANSR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LV540ANSR | SN74LV540ANSR | 704-SN74LV540ANSR |
| Product Name | SN74LV540A Octal Buffers/Drivers With 3-State Outputs | 8-bit 2V 5.5V Interface Transceiver IC | |
| Technology | LV-A | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |