Texas Instruments SN74LV540A Octal Buffers/Drivers With 3-State Outputs SN74LV540ADGVR

Description
Octal Buffers/Drivers With 3-State Outputs 20-TVSOP -40 to 125
Request a Quote
Description
Octal Buffers/Drivers With 3-State Outputs 20-TVSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal buffer/driver with 3-state outputs designed for 2 V to 5.5 V operation, featuring a 20-pin TVSOP package measuring 5.00 mm x 4.40 mm and operating from -40 °C to 125 °C.

Datasheet Summary
Powered by GS/AI

Octal buffer/driver with 3-state outputs designed for 2 V to 5.5 V operation, featuring a 20-pin TVSOP package measuring 5.00 mm x 4.40 mm and operating from -40 °C to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74LV540A Octal Buffers/Drivers With 3-State Outputs - SN74LV540ADGVR - Texas Instruments
Dallas, TX, United States
SN74LV540A Octal Buffers/Drivers With 3-State Outputs
SN74LV540ADGVR
SN74LV540A Octal Buffers/Drivers With 3-State Outputs SN74LV540ADGVR
Octal Buffers/Drivers With 3-State Outputs 20-TVSOP -40 to 125

Octal Buffers/Drivers With 3-State Outputs 20-TVSOP -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LV540ADGVR - 1255319-SN74LV540ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LV540ADGVR
1255319-SN74LV540ADGVR
Interface - Interface - Drivers, Receivers, Transceivers - SN74LV540ADGVR 1255319-SN74LV540ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 1255319-SN74LV540ADG VR Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 16mA, 16mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TFSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: 74LV540 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255319-SN74LV540ADGVR
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 16mA, 16mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-TVSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: 74LV540
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
 - SN74LV540ADGVR - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LV/LV-A/LVX/H Series, 8-Func, 8-Bit, Inverted Output, CMOS, PDSO20

Bus Driver, LV/LV-A/LVX/H Series, 8-Func, 8-Bit, Inverted Output, CMOS, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
8-bit 2V 5.5V Interface Transceiver IC
704-SN74LV540ADGVR
8-bit 2V 5.5V Interface Transceiver IC 704-SN74LV540ADGVR
Octal 3-State Buffer/Driver, 8-Bit, CMOS, 2V-5.5V, 7ns, TFSOP Product overview: SN74LV540ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 2V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV540ADGVR can be used for catalog matching and distributor lookup.

Octal 3-State Buffer/Driver, 8-Bit, CMOS, 2V-5.5V, 7ns, TFSOP Product overview: SN74LV540ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 2V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV540ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LV540ADGVR 1255319-SN74LV540ADGVR SN74LV540ADGVR 704-SN74LV540ADGVR
Product Name SN74LV540A Octal Buffers/Drivers With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74LV540ADGVR 8-bit 2V 5.5V Interface Transceiver IC
Technology LV-A
Device Type Buffer Buffer Line / Bus Driver Transceiver
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC240 Octal Inverting Buffer/Line Drivers with 3-State Outputs - CD74AC240E - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
SN54LS540 Octal Buffers And Line Drivers With 3-State Outputs - 84155012A - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details