Quadruple Bilateral Analog Switch 14-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | SN74LV4066ADG4 |
| Product Name | SN74LV4066A Quadruple Bilateral Analog Switch |
| Standards and Certifications | RoHS |
| Switch Type | 4 X SPST (NO) |
| Supply Voltage (VS) | 2 to 5.5 volts |
| Ron | 21 ohms |