Automotive Catalog 8-Channel Analog Multiplexer/Demultip
1 Circuit IC Switch 8:1 75Ohm 16-SOIC
1 Circuit IC Switch 8:1 75Ohm 16-SOIC
1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Automotive 5-V, 8:1, 1-channel general-purpose analog multiplexer 16-SOIC -40 to 105 Product overview: SN74LV4051ATDRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4051ATDRQ1
1 Circuit IC Switch 8:1 75Ohm 16-SOIC
IC MUX/DEMUX 8X1 16SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4051ATDRQ1 | 296-SN74LV4051ATDRQ1CT-ND | 747-SN74LV4051ATDRQ1 | SN74LV4051ATDRQ1 | SN74LV4051ATDRQ1 |
| Product Name | SN74LV4051A-Q1 Automotive Catalog 8-Channel Analog Multiplexer/Demultiplexer | Analog Switches, Multiplexers, Demultiplexers | Automotive SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:8 MUX | 8x1 | |||
| Applications | Automotive | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 22 ohms | 75 ohms | 75 ohms | 1.3 ohms |