The SN74LV4051ARGYR is an 8-channel analog multiplexer and demultiplexer in a 16-pin VQFN package measuring 4mm × 3.5mm, designed for operation from 1.65V to 5.5V with support for mixed-mode voltage levels on all ports. It features individual switch controls, low crosstalk, and latch-up performance exceeding 100mA per JESD78, class II. ESD protection exceeds 2000V human-body model, 200V machine model, and 1000V charged-device model. The device operates over a temperature range of -40°C to 85°C and uses an exposed thermal pad for improved thermal performance.
8-Channel Analog Multiplexer/Demultip
Multiplexer Switch ICs, SN74LV4051ARGYR
Multiplexer Switch ICs, SN74LV4051ARGYR
Multiplexer Switch ICs, SN74LV4051ARGYR
1 Circuit IC Switch 8:1 75Ohm 16-VQFN (4x3.5)
1 Circuit IC Switch 8:1 75Ohm 16-VQFN (4x3.5)
1 Circuit IC Switch 8:1 75Ohm 16-VQFN (4x3.5)
8:1 Analog Mux/Demux IC, 35MHz BW, 5.5V, VQFN Product overview: SN74LV4051ARGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 5.5V, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 5.5V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4051ARGYR can be used for catalog matching and distributor lookup.
IC MUX/DEMUX 8X1 16VQFN
1 Circuit IC Switch 8:1 75Ohm 16-VQFN (4x3.5)
| Texas Instruments | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4051ARGYR | 2683209 | 296-13945-2-ND | 747-SN74LV4051ARGYR | SN74LV4051ARGYR | SN74LV4051ARGYR |
| Product Name | SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | 35MHz 5.5V VQFN Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:8 MUX | 8x1 | ||||
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | |||
| Ron | 22 ohms | 75 ohms | 1.3 ohms | 75 ohms |