The SN74LV4051A is an 8-channel CMOS analog multiplexer and demultiplexer designed for 1.65V to 5.5V VCC operation, supporting mixed-mode voltage signals on all ports with individually controllable switches. It is available in a 16-pin TSSOP package measuring 5mm × 6.4mm, with an operating temperature range of -40°C to 85°C. The device exhibits low crosstalk, extremely low input current, and latch-up performance exceeding 100mA per JESD78, Class II. ESD protection exceeds 2000V human-body model, 200V machine model, and 1000V charged-device model.
8-Channel Analog Multiplexer/Demultip
1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
5-V, 8:1, 1-channel general-purpose analog multiplexer 16-TSSOP -40 to 85 Product overview: SN74LV4051APWRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4051APWRE4
IC MUX/DEMUX 8X1 16TSSOP
1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4051APWRE4 | SN74LV4051APWRE4-ND | 747-SN74LV4051APWRE4 | SN74LV4051APWRE4 | SN74LV4051APWRE4 |
| Product Name | SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer | Analog Switches, Multiplexers, Demultiplexers | TSSOP Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:8 MUX | 8x1 | |||
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 22 ohms | 75 ohms | 1.3 ohms | 75 ohms |