1 Circuit IC Switch 8:1 75Ohm 16-SOIC
IC MUX/DEMUX 8X1 16SOIC
1 Circuit IC Switch 8:1 75Ohm 16-SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4051ADRG4-ND | SN74LV4051ADRG4 | SN74LV4051ADRG4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | ||
| Supply Voltage (VS) | 2 to 5.5 volts | ||
| Ron | 75 ohms | 1.3 ohms | 75 ohms |
| Bandwidth | 35 MHz | 35 MHz | 35 MHz |
| tON | 14 ns |