Texas Instruments SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer 74CBT16233DGVRE4

Description
16-Bit 1-of-2 FET Multiplexer/Demultip lexer 56-TVSOP -40 to 85
Request a Quote
Description
16-Bit 1-of-2 FET Multiplexer/Demultip lexer 56-TVSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

16-bit 1-of-2 FET multiplexer/demultiplexer in a 56-pin TVSOP package with a -40°C to 85°C operating temperature range, 5-Ω on-state resistance, and TTL-compatible input levels. The device supports two select inputs and TEST inputs for multiplexing or demultiplexing data paths, with a supply voltage range of 4.75 V to 5.25 V and propagation delay of up to 5.3 ns.

Datasheet Summary
Powered by GS/AI

16-bit 1-of-2 FET multiplexer/demultiplexer in a 56-pin TVSOP package with a -40°C to 85°C operating temperature range, 5-Ω on-state resistance, and TTL-compatible input levels. The device supports two select inputs and TEST inputs for multiplexing or demultiplexing data paths, with a supply voltage range of 4.75 V to 5.25 V and propagation delay of up to 5.3 ns.

Suppliers

Company
Product
Description
Supplier Links
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - 74CBT16233DGVRE4 - Texas Instruments
Dallas, TX, United States
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer
74CBT16233DGVRE4
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer 74CBT16233DGVRE4
16-Bit 1-of-2 FET Multiplexer/Demultip lexer 56-TVSOP -40 to 85

16-Bit 1-of-2 FET Multiplexer/Demultiplexer 56-TVSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Analog Multiplexers
Product Number 74CBT16233DGVRE4
Product Name SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer
Configuration 2 x 8 x SPDT (2 x 8 x 1:2)
Applications Catalog
Supply Voltage (VS) 4.75 to 5.25 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products