The SN74LV4046AN is a high-speed CMOS phase-locked loop with a voltage-controlled oscillator, available in a 16-pin PDIP package measuring 19.30mm × 6.35mm. It operates over a temperature range of -40°C to +85°C with a supply voltage range of 3V to 5.5V. The device includes three phase comparators and features VCO inhibit control for power-saving modes. It complies with JEDEC Std 7 and exceeds 2000-V human-body-model ESD protection. Latch-up performance exceeds 250 mA.
High-Speed CMOS Logic Phase-Locked Loop with VCO 16-PDIP -40 to 85
38MHz PLL IC, CMOS, 3-5.5V, PDIP, Through Hole Product overview: SN74LV4046AN from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 38MHz, 5.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Through-Hole, 38MHz, 5.5V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SN74LV4046AN can be used for catalog matching and distributor lookup.
"Phase Lock Loop (PLL) IC 38MHz 1 16-DIP (0.300"", 7.62mm)"
IC PLL CMOS LOGIC W/VCO HS 16DIP
IC PHASE LOCK LOOP 16DIP
Phase Lock Loop (PLL) IC 38MHz 1 16-DIP (0.300", 7.62mm)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | SN74LV4046AN | 728-SN74LV4046AN | 296-21340-5-ND | SN74LV4046AN | SN74LV4046AN | SN74LV4046AN |
| Product Name | SN74LV4046A High-Speed CMOS Logic Phase-Locked Loop with VCO | Through-Hole 38MHz 5.5V Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; TTL | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | ||
| Package Type | PDIP,SO,SOIC,TSSOP,TVSOP | Rail/Tube | Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 16-DIP (0.300\", 7.62mm) | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Frequency | 70 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz |