Dual 4-Bit Binary Counters in a 14-TSSOP package, operating from 2 V to 5.5 V, with a maximum propagation delay of 10 ns at 5 V, and a thermal range of -40 to 85°C. The device features two independent 4-bit counters with individual clocks and clear inputs, latch-up performance exceeding 100 mA per JESD-78, Class II, and supports partial-power-down mode. Output ground bounce is typically less than 0.8 V at VCC = 3.3 V and TA = 25°C, with output undershoot typically exceeding 2.3 V under the same conditions. Package dimensions are 5 mm x 4.4 mm.
Dual 4-Bit Binary Counters 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 118388-SN74LV393APWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 70MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
IC BIN COUNTER DL 4BIT 14TSSOP
IC DUAL 4-BIT BINARY CTR 14TSSOP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LV393APWR | 118388-SN74LV393APWR | 296-11643-6-ND | SN74LV393APWR | SN74LV393APWR | SN74LV393APWR |
| Product Name | SN74LV393A Dual 4-Bit Binary Counters | Logic - Logic - Counters, Dividers - SN74LV393APWR | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 3.3V; 5V; 5.5 | 2 V ~ 5.5 V | 2 V ~ 5.5 V | |||
| Package Type | SO,SOIC,SSOP,TSSOP,TVSOP | SOP; SSOP; TSSOP; 14-TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |
| Logic Family | LV-A | |||||
| Number of Stages (Bits) | 4 bits | |||||
| Operating Current | 0.0200 mA |