Texas Instruments SN74LV393A Dual 4-Bit Binary Counters SN74LV393AD

Description
Dual 4-Bit Binary Counters 14-SOIC -40 to 85
Request a Quote
Description
Dual 4-Bit Binary Counters 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV393A is a dual 4-bit binary counter designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 10 ns at 5 V, making it suitable for high-speed applications. The device includes individual clock inputs and direct clear functionality for each counter, allowing for flexible operation in various digital circuits. It supports partial power-down mode with an I_off specification, enhancing power efficiency. The output characteristics include a typical output ground bounce of less than 0.8 V at 3.3 V and an output undershoot greater than 2.3 V at the same voltage, ensuring reliable performance. The SN74LV393A is available in multiple package types, including SOIC, SOP, SSOP, TSSOP, and TVSOP, facilitating integration into different designs. This product can significantly reduce system density by decreasing the counter package count by 50 percent, making it a practical choice for engineers looking to optimize space in their designs.

Datasheet Summary
Powered by GS/AI

The SN74LV393A is a dual 4-bit binary counter designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 10 ns at 5 V, making it suitable for high-speed applications. The device includes individual clock inputs and direct clear functionality for each counter, allowing for flexible operation in various digital circuits. It supports partial power-down mode with an I_off specification, enhancing power efficiency. The output characteristics include a typical output ground bounce of less than 0.8 V at 3.3 V and an output undershoot greater than 2.3 V at the same voltage, ensuring reliable performance. The SN74LV393A is available in multiple package types, including SOIC, SOP, SSOP, TSSOP, and TVSOP, facilitating integration into different designs. This product can significantly reduce system density by decreasing the counter package count by 50 percent, making it a practical choice for engineers looking to optimize space in their designs.

Suppliers

Company
Product
Description
Supplier Links
SN74LV393A Dual 4-Bit Binary Counters - SN74LV393AD - Texas Instruments
Dallas, TX, United States
SN74LV393A Dual 4-Bit Binary Counters
SN74LV393AD
SN74LV393A Dual 4-Bit Binary Counters SN74LV393AD
Dual 4-Bit Binary Counters 14-SOIC -40 to 85

Dual 4-Bit Binary Counters 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74LV393AD - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14

Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14

Supplier's Site Datasheet
Counters, Dividers - 296-34055-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-34055-5-ND
Counters, Dividers 296-34055-5-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258931-SN74LV393AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258931-SN74LV393AD
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258931-SN74LV393AD
Win Source Part Number: 1258931-SN74LV393AD Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LV Standard Package: 50 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 70 MHz Voltage - Supply: 2 V ~ 5.5 V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LV393ADE4,SN74LV 393AD,SN74LV393ADE4, SN74LV393ADG4,TEXTIS SN74LV393AD,296-3405 5-5,SN74LV393ADG4,21 56-SN74LV393AD Base Product Number: 74LV393

Win Source Part Number: 1258931-SN74LV393AD
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LV
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 70 MHz
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LV393ADE4,SN74LV393AD,SN74LV393ADE4,SN74LV393ADG4,TEXTISSN74LV393AD,296-34055-5,SN74LV393ADG4,2156-SN74LV393AD
Base Product Number: 74LV393

Buy Now Datasheet
Logic - Counters, Dividers - SN74LV393AD - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LV393AD
Logic - Counters, Dividers SN74LV393AD
IC DUAL 4BIT BINRY COUNTR 14SOIC

IC DUAL 4BIT BINRY COUNTR 14SOIC

Supplier's Site Datasheet
Counters, Dividers - SN74LV393AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV393AD
Counters, Dividers SN74LV393AD
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV393AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV393AD
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV393AD
IC BINARY COUNTR DL 4BIT 14SOIC

IC BINARY COUNTR DL 4BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV393AD SN74LV393AD 296-34055-5-ND 1258931-SN74LV393AD SN74LV393AD SN74LV393AD SN74LV393AD
Product Name SN74LV393A Dual 4-Bit Binary Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 5.5 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type SO,SOIC,SSOP,TSSOP,TVSOP SOIC; SOIC14 SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family LV-A CMOS
Number of Stages (Bits) 4 bits
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
7 suppliers
 - 4516BDC - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Package Type DIP; CDIP16
View Details
3 suppliers
Counters, Dividers - 54196DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Clock Frequency 50 MHz
View Details
2 suppliers