The SN74LV374ATPWREP is an octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin TSSOP package, designed for 2-V to 5.5-V operation over a temperature range of -40°C to 105°C. It supports mixed-mode voltage operation on all ports and features a buffered output-enable (OE) input to place outputs in a high-impedance state. The device meets JEDEC and industry standards for reliable operation under extended temperature conditions, including qualification per JEDEC reliability tests. The package dimensions are 6.95 mm in height, 7.0 mm in width, and 1.4 mm in thickness, with a 2000-piece tape and reel packing configuration.
Enhanced Product Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1100189-SN74LV374ATP
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 16mA, 16mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 2.9pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 170MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LV374ATPWREP | 1100189-SN74LV374ATPWREP | 296-22312-2-ND | SN74LV374ATPWREP | SN74LV374ATPWREP | SN74LV374ATPWREP |
| Product Name | SN74LV374A-EP Enhanced Product Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74LV374ATPWREP | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 18.5 ns | 10.1 ns | 10.1 ns | |||
| fMAX | 70 MHz | 170 MHz | 170 MHz |