Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74LV374ADGVR SN74LV374ADGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896714-SN74LV374ADGV R Series: 74LV Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 20-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SN74LV37 Categories: Integrated Circuits (ICs) Case / Package: 20-TVSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896714-SN74LV374ADGV R Series: 74LV Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 20-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SN74LV37 Categories: Integrated Circuits (ICs) Case / Package: 20-TVSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LV374ADGVR
896714-SN74LV374ADGVR
Logic - Logic - Flip Flops - SN74LV374ADGVR 896714-SN74LV374ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 896714-SN74LV374ADGV R Series: 74LV Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 20-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SN74LV37 Categories: Integrated Circuits (ICs) Case / Package: 20-TVSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896714-SN74LV374ADGVR
Series: 74LV
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 20-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN74LV37
Categories: Integrated Circuits (ICs)
Case / Package: 20-TVSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Flip Flops - SN74LV374ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LV374ADGVR
Flip Flops SN74LV374ADGVR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)

Buy Now
Logic - Flip Flops - SN74LV374ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LV374ADGVR
Logic - Flip Flops SN74LV374ADGVR
IC FF D-TYPE SNGL 8BIT 20TVSOP

IC FF D-TYPE SNGL 8BIT 20TVSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 896714-SN74LV374ADGVR SN74LV374ADGVR SN74LV374ADGVR
Product Name Logic - Logic - Flip Flops - SN74LV374ADGVR Flip Flops Logic - Flip Flops
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 20-TVSOP; SOP 20-TFSOP (0.173\", 4.40mm Width); SOP
Flip-Flop Type D
Supply Voltage 2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Single D-type flip-flop; positive-edge trigger - 74LVC1G79GM,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
6 suppliers
Logic - Flip Flops - 74AC174MTCX - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details