Texas Instruments High-Performance Analog Latches SN74LV373ATPWT

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74LV373ATPWT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Latches - SN74LV373ATPWT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LV373ATPWT
Logic - Latches SN74LV373ATPWT
IC OCT TRANSP D-TYP LATCH20TSSOP

IC OCT TRANSP D-TYP LATCH20TSSOP

Supplier's Site Datasheet
Latches - SN74LV373ATPWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LV373ATPWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LV373ATPWT
Integrated Circuits (ICs) - Logic - Latches SN74LV373ATPWT
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LV373ATPWT-ND SN74LV373ATPWT SN74LV373ATPWT SN74LV373ATPWT
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 2V ~ 5.5V
Low-level Output Current (Sink) 16 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVC16373ADL,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs - 74ACT16373DLR - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
6 suppliers
Latches - 1727-3399-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Octal Latched Transceiver - 74FCT543ATQG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details