Texas Instruments Logic - Logic - Latches - SN74LV373ANS SN74LV373ANS

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255262-SN74LV373ANS Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255262-SN74LV373ANS Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LV373ANS
1255262-SN74LV373ANS
Logic - Logic - Latches - SN74LV373ANS 1255262-SN74LV373ANS
Manufacturer: Texas Instruments Win Source Part Number: 1255262-SN74LV373ANS Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255262-SN74LV373ANS
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 1255262-SN74LV373ANS
Product Name Logic - Logic - Latches - SN74LV373ANS
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9950901QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
Logic - Latches - 74HC573PW,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details