Hex Buffers And Line Drivers With 3-State Outputs 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1255256-SN74LV367ADR
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 16mA, 16mA
Number of Bits per Element: 2, 4 (Hex)
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: 74LV367
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
6-Bit 3-State Buffer/Line Driver, SOIC, CMOS Product overview: SN74LV367ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV367ADR can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LV367ADR | 1255256-SN74LV367ADR | 704-SN74LV367ADR |
| Product Name | SN74LV367A Hex Buffers And Line Drivers With 3-State Outputs | Interface - Interface - Drivers, Receivers, Transceivers - SN74LV367ADR | SOIC Interface Transceiver IC |
| Technology | LV-A | ||
| Device Type | Line / Bus Driver; Buffer | Buffer | Transceiver |
| Features | RoHS | RoHS |