Texas Instruments SN74LV32A Quadruple 2-Input Positive-OR Gates SN74LV32ARGYR

Description
Quadruple 2-Input Positive-OR Gates 14-VQFN -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV32A Quadruple 2-Input Positive-OR Gates - SN74LV32ARGYR - Texas Instruments
Dallas, TX, United States
SN74LV32A Quadruple 2-Input Positive-OR Gates
SN74LV32ARGYR
SN74LV32A Quadruple 2-Input Positive-OR Gates SN74LV32ARGYR
Quadruple 2-Input Positive-OR Gates 14-VQFN -40 to 125

Quadruple 2-Input Positive-OR Gates 14-VQFN -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-13941-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13941-2-ND
Gates and Inverters 296-13941-2-ND
OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-13941-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13941-1-ND
Gates and Inverters 296-13941-1-ND
OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-13941-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13941-6-ND
Gates and Inverters 296-13941-6-ND
OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV32ARGYR - 1100181-SN74LV32ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV32ARGYR
1100181-SN74LV32ARGYR
Logic - Logic - Gates and Inverters - SN74LV32ARGYR 1100181-SN74LV32ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 1100181-SN74LV32ARGY R Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-VQFN (3.5x3.5) Dimension: 14-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100181-SN74LV32ARGYR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-VQFN (3.5x3.5)
Dimension: 14-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
VQFN Logic IC
705-SN74LV32ARGYR
VQFN Logic IC 705-SN74LV32ARGYR
4-Bit 2-Input OR Gate IC, CMOS, VQFN, 7.5ns Delay Product overview: SN74LV32ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV32ARGYR can be used for catalog matching and distributor lookup.

4-Bit 2-Input OR Gate IC, CMOS, VQFN, 7.5ns Delay Product overview: SN74LV32ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV32ARGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV32ARGYR
Logic Gates SN74LV32ARGYR
Logic Gates Quad 2-Input Pos

Logic Gates Quad 2-Input Pos

Buy Now Datasheet
Gates and Inverters - SN74LV32ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV32ARGYR
Gates and Inverters SN74LV32ARGYR
OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now
Logic - Gates and Inverters - SN74LV32ARGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV32ARGYR
Logic - Gates and Inverters SN74LV32ARGYR
IC GATE OR 4CH 2-INP 14VQFN

IC GATE OR 4CH 2-INP 14VQFN

Supplier's Site Datasheet
Gates and Inverters - SN74LV32ARGYR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LV32ARGYR
Gates and Inverters SN74LV32ARGYR
IC GATE OR 4CH 2-INP 14VQFN

IC GATE OR 4CH 2-INP 14VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV32ARGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV32ARGYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV32ARGYR
IC GATE OR 4CH 2-INP 14VQFN

IC GATE OR 4CH 2-INP 14VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV32ARGYR 296-13941-2-ND 1100181-SN74LV32ARGYR 705-SN74LV32ARGYR SN74LV32ARGYR SN74LV32ARGYR SN74LV32ARGYR SN74LV32ARGYR SN74LV32ARGYR
Product Name SN74LV32A Quadruple 2-Input Positive-OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV32ARGYR VQFN Logic IC Logic Gates Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR; OR GATE OR; OR Gate NOT; OR OR; OR Gate OR
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Logic Family LV-A
Propagation Delay 19 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54S64FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
 - 4025BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers