Texas Instruments SN74LV32A Quadruple 2-Input Positive-OR Gates SN74LV32APWT

Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV32A Quadruple 2-Input Positive-OR Gates - SN74LV32APWT - Texas Instruments
Dallas, TX, United States
SN74LV32A Quadruple 2-Input Positive-OR Gates
SN74LV32APWT
SN74LV32A Quadruple 2-Input Positive-OR Gates SN74LV32APWT
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125

Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-31874-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31874-2-ND
Gates and Inverters 296-31874-2-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV32APWT - 795072-SN74LV32APWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV32APWT
795072-SN74LV32APWT
Logic - Logic - Gates and Inverters - SN74LV32APWT 795072-SN74LV32APWT
Manufacturer: Texas Instruments Win Source Part Number: 795072-SN74LV32APWT Series: 74LV Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.5V Logic Level - High: 1.5V Family Name: SN74LV32 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 20μA Alternative Parts (Cross-Reference): 74LV32AT14-13; HD74LV32AT-E; HD74LV32ATELL; HD74LV32AT; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795072-SN74LV32APWT
Series: 74LV
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: SN74LV32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): 74LV32AT14-13; HD74LV32AT-E; HD74LV32ATELL; HD74LV32AT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74LV32APWT - Rochester Electronics
Newburyport, MA, United States
OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-SN74LV32APWT
Quad 5.5V TSSOP Logic IC 705-SN74LV32APWT
Quad 2-Input OR Gate IC, 74LV Series, CMOS, 5.5V, 14-TSSOP Product overview: SN74LV32APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV32APWT can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 74LV Series, CMOS, 5.5V, 14-TSSOP Product overview: SN74LV32APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV32APWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV32APWT
Logic Gates SN74LV32APWT
Logic Gates Quadruple 2-Input Positive-OR Gates

Logic Gates Quadruple 2-Input Positive-OR Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV32APWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV32APWT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV32APWT
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74LV32APWT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV32APWT
Logic - Gates and Inverters SN74LV32APWT
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Logic Gates Quadruple 2-Input Positive-OR Gates - 815-SN74LV32APWT - Utmel Electronic Limited
Hong Kong, China
Logic Gates Quadruple 2-Input Positive-OR Gates
815-SN74LV32APWT
Logic Gates Quadruple 2-Input Positive-OR Gates 815-SN74LV32APWT
Logic Gates Quadruple 2-Input Positive-OR Gates

Logic Gates Quadruple 2-Input Positive-OR Gates

Supplier's Site
Gates and Inverters - SN74LV32APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV32APWT
Gates and Inverters SN74LV32APWT
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV32APWT 296-31874-2-ND 795072-SN74LV32APWT SN74LV32APWT 705-SN74LV32APWT SN74LV32APWT SN74LV32APWT SN74LV32APWT 815-SN74LV32APWT SN74LV32APWT
Product Name SN74LV32A Quadruple 2-Input Positive-OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV32APWT Quad 5.5V TSSOP Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Quadruple 2-Input Positive-OR Gates Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR OR; OR GATE OR NOT; OR OR; OR Gate
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 1.5V (Low), 0.5V (High) 2.5V 2V ~ 5.5V
Logic Family LV-A CMOS CMOS CMOS; CMOS
Propagation Delay 19 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5454FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers