Manufacturer: Texas Instruments
Win Source Part Number: 1255249-SN74LV32ANS
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
LV/LV-A/LVX/H SERIES, QUAD 2-INPUT OR GATE, PDSO14, PLASTIC, SO-14 Product overview: SN74LV32ANS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV32ANS can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1255249-SN74LV32ANS | 705-SN74LV32ANS | SN74LV32ANS | SN74LV32ANS | SN74LV32ANS |
| Product Name | Logic - Logic - Gates and Inverters - SN74LV32ANS | Quad Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | OR; OR GATE | OR; OR Gate | OR | |
| IC Package Type | Other; SOP | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | |||
| Supply Voltage | 2V ~ 5.5V |