Texas Instruments SN74LV32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gates SN74LV32AMPWREP

Description
Enhanced Product Quadruple 2-Input Positive-Or Gates 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-Or Gates 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gates - SN74LV32AMPWREP - Texas Instruments
Dallas, TX, United States
SN74LV32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gates
SN74LV32AMPWREP
SN74LV32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gates SN74LV32AMPWREP
Enhanced Product Quadruple 2-Input Positive-Or Gates 14-TSSOP -55 to 125

Enhanced Product Quadruple 2-Input Positive-Or Gates 14-TSSOP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-SN74LV32AMPWREP
Quad 5.5V TSSOP Logic IC 705-SN74LV32AMPWREP
Quad 2-Input OR Gate IC, 74LV Series, CMOS, 5.5V, 14-TSSOP Product overview: SN74LV32AMPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV32AMPWREP can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 74LV Series, CMOS, 5.5V, 14-TSSOP Product overview: SN74LV32AMPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV32AMPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-19445-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19445-1-ND
Gates and Inverters 296-19445-1-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-19445-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19445-6-ND
Gates and Inverters 296-19445-6-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-19445-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19445-2-ND
Gates and Inverters 296-19445-2-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV32AMPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV32AMPWREP
Logic - Gates and Inverters SN74LV32AMPWREP
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV32AMPWREP
Logic Gates SN74LV32AMPWREP
Logic Gates Mil Enhance Quad 2 Input Pos-OR Gates

Logic Gates Mil Enhance Quad 2 Input Pos-OR Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV32AMPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV32AMPWREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV32AMPWREP
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LV32AMPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV32AMPWREP
Gates and Inverters SN74LV32AMPWREP
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV32AMPWREP 705-SN74LV32AMPWREP 296-19445-1-ND SN74LV32AMPWREP SN74LV32AMPWREP SN74LV32AMPWREP SN74LV32AMPWREP
Product Name SN74LV32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gates Quad 5.5V TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR; OR GATE OR NOT; OR OR OR; OR Gate
Supply Voltage 2.5,3.3,5 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Logic Family LV-A
Propagation Delay 20 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
Gates and Inverters - 54LS32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 54AS04J - 162887-54AS04J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers