Texas Instruments SN74LV32A Quadruple 2-Input Positive-OR Gates SN74LV32ADRG4

Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV32A is a quadruple 2-input positive-OR gate designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 6.5 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes a partial-power-down mode, which enhances its versatility in various applications. Typical output ground bounce is less than 0.8 V at 3.3 V, and output undershoot is typically greater than 2.3 V at the same voltage level. The SN74LV32A is also noted for its robust latch-up performance, exceeding 250 mA, and its ESD protection ratings, which surpass the standards set by JESD 22. It is available in multiple package types, including TVSOP, SOIC, VQFN, SSOP, and TSSOP, accommodating different design requirements. This product is suitable for applications such as printers, e-meters, motor controls, and automotive infotainment systems.

Datasheet Summary
Powered by GS/AI

The SN74LV32A is a quadruple 2-input positive-OR gate designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 6.5 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes a partial-power-down mode, which enhances its versatility in various applications. Typical output ground bounce is less than 0.8 V at 3.3 V, and output undershoot is typically greater than 2.3 V at the same voltage level. The SN74LV32A is also noted for its robust latch-up performance, exceeding 250 mA, and its ESD protection ratings, which surpass the standards set by JESD 22. It is available in multiple package types, including TVSOP, SOIC, VQFN, SSOP, and TSSOP, accommodating different design requirements. This product is suitable for applications such as printers, e-meters, motor controls, and automotive infotainment systems.

Suppliers

Company
Product
Description
Supplier Links
SN74LV32A Quadruple 2-Input Positive-OR Gates - SN74LV32ADRG4 - Texas Instruments
Dallas, TX, United States
SN74LV32A Quadruple 2-Input Positive-OR Gates
SN74LV32ADRG4
SN74LV32A Quadruple 2-Input Positive-OR Gates SN74LV32ADRG4
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125

Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74LV32ADRG4
5.5V SOIC Logic IC 705-SN74LV32ADRG4
4CH 2-INP OR GATE IC, 5.5V, 7.5ns, SOIC, CMOS Product overview: SN74LV32ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV32ADRG4 can be used for catalog matching and distributor lookup.

4CH 2-INP OR GATE IC, 5.5V, 7.5ns, SOIC, CMOS Product overview: SN74LV32ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV32ADRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LV32ADRG4 - 065595-SN74LV32ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV32ADRG4
065595-SN74LV32ADRG4
Logic - Logic - Gates and Inverters - SN74LV32ADRG4 065595-SN74LV32ADRG4
Manufacturer: Texas Instruments Win Source Part Number: 065595-SN74LV32ADRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065595-SN74LV32ADRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74LV32ADRG4 705-SN74LV32ADRG4 065595-SN74LV32ADRG4
Product Name SN74LV32A Quadruple 2-Input Positive-OR Gates 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LV32ADRG4
Gate Type OR OR; OR GATE NOT; OR; OR Gate
Supply Voltage 2.5,3.3,5 5.5V 2 V ~ 5.5 V
Logic Family LV-A
Propagation Delay 19 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
Gates and Inverters - 54S40FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers