Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LV32ADRE4 |
| Product Name | SN74LV32A Quadruple 2-Input Positive-OR Gates |
| Gate Type | OR |
| Supply Voltage | 2.5,3.3,5 |
| Logic Family | LV-A |
| Propagation Delay | 19 ns |