Texas Instruments SN74LV32A Quadruple 2-Input Positive-OR Gates SN74LV32ADR

Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV32A Quadruple 2-Input Positive-OR Gates - SN74LV32ADR - Texas Instruments
Dallas, TX, United States
SN74LV32A Quadruple 2-Input Positive-OR Gates
SN74LV32ADR
SN74LV32A Quadruple 2-Input Positive-OR Gates SN74LV32ADR
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125

Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-SN74LV32ADR
Quad 5.5V SOIC Logic IC 705-SN74LV32ADR
Quad 2-Input OR Gate IC, 74LV Series, SOIC, 5.5V Product overview: SN74LV32ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV32ADR can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 74LV Series, SOIC, 5.5V Product overview: SN74LV32ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV32ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV32ADR - 082371-SN74LV32ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV32ADR
082371-SN74LV32ADR
Logic - Logic - Gates and Inverters - SN74LV32ADR 082371-SN74LV32ADR
Manufacturer: Texas Instruments Win Source Part Number: 082371-SN74LV32ADR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082371-SN74LV32ADR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LV32ADR - Rochester Electronics
Newburyport, MA, United States
OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-31873-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31873-2-ND
Gates and Inverters 296-31873-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31873-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31873-6-ND
Gates and Inverters 296-31873-6-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31873-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31873-1-ND
Gates and Inverters 296-31873-1-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV32ADR
Logic Gates SN74LV32ADR
Logic Gates Quadruple 2-Input Positive-OR Gates

Logic Gates Quadruple 2-Input Positive-OR Gates

Buy Now Datasheet
Gates and Inverters - SN74LV32ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV32ADR
Gates and Inverters SN74LV32ADR
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now
Gates and Inverters - SN74LV32ADR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LV32ADR
Gates and Inverters SN74LV32ADR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV32ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV32ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV32ADR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LV32ADR
Logic ICs >> Gates SN74LV32ADR
2V~5.5V 20uA 4 7.5ns@5V,50pF ORGate SOIC-14 Gates ROHS

2V~5.5V 20uA 4 7.5ns@5V,50pF ORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LV32ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV32ADR
Logic - Gates and Inverters SN74LV32ADR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
OR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R - 815-SN74LV32ADR - Utmel Electronic Limited
Hong Kong, China
OR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R
815-SN74LV32ADR
OR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R 815-SN74LV32ADR
OR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R

OR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV32ADR 705-SN74LV32ADR 082371-SN74LV32ADR SN74LV32ADR 296-31873-2-ND SN74LV32ADR SN74LV32ADR SN74LV32ADR SN74LV32ADR SN74LV32ADR SN74LV32ADR 815-SN74LV32ADR
Product Name SN74LV32A Quadruple 2-Input Positive-OR Gates Quad 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LV32ADR Gates and Inverters Logic Gates Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Gates Logic - Gates and Inverters OR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R
Gate Type OR OR; OR GATE NOT; OR; OR Gate OR OR OR; OR Gate OR; OR Gate OR NOT; OR
Supply Voltage 2.5,3.3,5 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V~5.5V 1.5V (Low), 0.5V (High) 2.5V
Logic Family LV-A CMOS CMOS; CMOS
Propagation Delay 19 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 12 mA 12 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products