Texas Instruments SN74LV32A Quadruple 2-Input Positive-OR Gates SN74LV32ADGVR

Description
Quadruple 2-Input Positive-OR Gates 14-TVSOP -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-OR Gates 14-TVSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-OR gate designed for 2-V to 5.5-V operation, housed in a 14-pin TVSOP package measuring 3.60 mm by 4.40 mm, with an operating temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-OR gate designed for 2-V to 5.5-V operation, housed in a 14-pin TVSOP package measuring 3.60 mm by 4.40 mm, with an operating temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LV32A Quadruple 2-Input Positive-OR Gates - SN74LV32ADGVR - Texas Instruments
Dallas, TX, United States
SN74LV32A Quadruple 2-Input Positive-OR Gates
SN74LV32ADGVR
SN74LV32A Quadruple 2-Input Positive-OR Gates SN74LV32ADGVR
Quadruple 2-Input Positive-OR Gates 14-TVSOP -40 to 125

Quadruple 2-Input Positive-OR Gates 14-TVSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV32ADGVR - 1100179-SN74LV32ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV32ADGVR
1100179-SN74LV32ADGVR
Logic - Logic - Gates and Inverters - SN74LV32ADGVR 1100179-SN74LV32ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 1100179-SN74LV32ADGV R Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TVSOP Dimension: 14-TFSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100179-SN74LV32ADGVR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TVSOP
Dimension: 14-TFSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-3818-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3818-1-ND
Gates and Inverters 296-3818-1-ND
OR Gate IC 4 Channel 14-TVSOP

OR Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-3818-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3818-2-ND
Gates and Inverters 296-3818-2-ND
OR Gate IC 4 Channel 14-TVSOP

OR Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-3818-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3818-6-ND
Gates and Inverters 296-3818-6-ND
OR Gate IC 4 Channel 14-TVSOP

OR Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
 - SN74LV32ADGVR - Rochester Electronics
Newburyport, MA, United States
OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5.5V Logic IC
705-SN74LV32ADGVR
Quad 5.5V Logic IC 705-SN74LV32ADGVR
Quad 2-Input OR Gate IC, CMOS, 5.5V, 8.5ns, TFSOP Product overview: SN74LV32ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV32ADGVR can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, CMOS, 5.5V, 8.5ns, TFSOP Product overview: SN74LV32ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV32ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV32ADGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV32ADGVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV32ADGVR
IC GATE OR 4CH 2-INP 14TVSOP

IC GATE OR 4CH 2-INP 14TVSOP

Supplier's Site
Logic - Gates and Inverters - SN74LV32ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV32ADGVR
Logic - Gates and Inverters SN74LV32ADGVR
IC GATE OR 4CH 2-INP 14TVSOP

IC GATE OR 4CH 2-INP 14TVSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LV32ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV32ADGVR
Gates and Inverters SN74LV32ADGVR
OR Gate IC 4 Channel 14-TVSOP

OR Gate IC 4 Channel 14-TVSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LV32ADGVR
Logic Gates SN74LV32ADGVR
Logic Gates Quad 2-Input Pos

Logic Gates Quad 2-Input Pos

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV32ADGVR 1100179-SN74LV32ADGVR 296-3818-1-ND SN74LV32ADGVR 705-SN74LV32ADGVR SN74LV32ADGVR SN74LV32ADGVR SN74LV32ADGVR SN74LV32ADGVR
Product Name SN74LV32A Quadruple 2-Input Positive-OR Gates Logic - Logic - Gates and Inverters - SN74LV32ADGVR Gates and Inverters Quad 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type OR NOT; OR; OR Gate OR OR OR; OR GATE OR NOT; OR OR; OR Gate
Supply Voltage 2.5,3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Logic Family LV-A CMOS
Propagation Delay 19 ns 7.5 ns 7.5 ns 8.5 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100302W-QMLV - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
IC Package Type Other; Surface Mount
View Details
2 suppliers
DIP Logic IC - 770-4068BE - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Inputs 8
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details