Texas Instruments SN74LV32A Quadruple 2-Input Positive-OR Gates SN74LV32ADBRE4

Description
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV32A Quadruple 2-Input Positive-OR Gates - SN74LV32ADBRE4 - Texas Instruments
Dallas, TX, United States
SN74LV32A Quadruple 2-Input Positive-OR Gates
SN74LV32ADBRE4
SN74LV32A Quadruple 2-Input Positive-OR Gates SN74LV32ADBRE4
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 125

Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 125

Buy Now Datasheet
 - SN74LV32ADBRE4 - Rochester Electronics
Newburyport, MA, United States
OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74LV32ADBRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LV32ADBRE4-ND
Gates and Inverters SN74LV32ADBRE4-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - SN74LV32ADBRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV32ADBRE4
Gates and Inverters SN74LV32ADBRE4
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now
Logic - Gates and Inverters - SN74LV32ADBRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV32ADBRE4
Logic - Gates and Inverters SN74LV32ADBRE4
IC GATE OR 4CH 2-INP 14SSOP

IC GATE OR 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV32ADBRE4
Logic Gates SN74LV32ADBRE4
Logic Gates Quadruple 2-Input Positive-OR Gates

Logic Gates Quadruple 2-Input Positive-OR Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV32ADBRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV32ADBRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV32ADBRE4
IC GATE OR 4CH 2-INP 14SSOP

IC GATE OR 4CH 2-INP 14SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV32ADBRE4 SN74LV32ADBRE4 SN74LV32ADBRE4-ND SN74LV32ADBRE4 SN74LV32ADBRE4 SN74LV32ADBRE4 SN74LV32ADBRE4
Product Name SN74LV32A Quadruple 2-Input Positive-OR Gates Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR OR OR; OR Gate NOT; OR OR
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A CMOS
Propagation Delay 19 ns 7.5 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001DA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Gates and Inverters - 54ACTQ04E-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers