Texas Instruments SN74LV32A Quadruple 2-Input Positive-OR Gates SN74LV32ADBR

Description
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV32A Quadruple 2-Input Positive-OR Gates - SN74LV32ADBR - Texas Instruments
Dallas, TX, United States
SN74LV32A Quadruple 2-Input Positive-OR Gates
SN74LV32ADBR
SN74LV32A Quadruple 2-Input Positive-OR Gates SN74LV32ADBR
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 125

Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-SN74LV32ADBRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LV32ADBRTR-ND
Gates and Inverters 296-SN74LV32ADBRTR-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74LV32ADBRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LV32ADBRDKR-ND
Gates and Inverters 296-SN74LV32ADBRDKR-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74LV32ADBRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LV32ADBRCT-ND
Gates and Inverters 296-SN74LV32ADBRCT-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
 - SN74LV32ADBR - Rochester Electronics
Newburyport, MA, United States
OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5.5V SSOP Logic IC
705-SN74LV32ADBR
Quad 5.5V SSOP Logic IC 705-SN74LV32ADBR
Quad 2-Input OR Gate IC, 5.5V, 7.5ns, SSOP, CMOS Product overview: SN74LV32ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV32ADBR can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 5.5V, 7.5ns, SSOP, CMOS Product overview: SN74LV32ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV32ADBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV32ADBR - 030251-SN74LV32ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV32ADBR
030251-SN74LV32ADBR
Logic - Logic - Gates and Inverters - SN74LV32ADBR 030251-SN74LV32ADBR
Manufacturer: Texas Instruments Win Source Part Number: 030251-SN74LV32ADBR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030251-SN74LV32ADBR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV32ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV32ADBR
Logic - Gates and Inverters SN74LV32ADBR
IC GATE OR 4CH 2-INP 14SSOP

IC GATE OR 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV32ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV32ADBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV32ADBR
IC GATE OR 4CH 2-INP 14SSOP

IC GATE OR 4CH 2-INP 14SSOP

Supplier's Site
IC GATE OR 4CH 2-INP 14-SSOP - 815-SN74LV32ADBR - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 4CH 2-INP 14-SSOP
815-SN74LV32ADBR
IC GATE OR 4CH 2-INP 14-SSOP 815-SN74LV32ADBR
IC GATE OR 4CH 2-INP 14-SSOP

IC GATE OR 4CH 2-INP 14-SSOP

Supplier's Site
Gates and Inverters - SN74LV32ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV32ADBR
Gates and Inverters SN74LV32ADBR
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV32ADBR 296-SN74LV32ADBRTR-ND SN74LV32ADBR 705-SN74LV32ADBR 030251-SN74LV32ADBR SN74LV32ADBR SN74LV32ADBR 815-SN74LV32ADBR SN74LV32ADBR
Product Name SN74LV32A Quadruple 2-Input Positive-OR Gates Gates and Inverters Quad 5.5V SSOP Logic IC Logic - Logic - Gates and Inverters - SN74LV32ADBR Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE OR 4CH 2-INP 14-SSOP Gates and Inverters
Gate Type OR OR OR OR; OR GATE NOT; OR; OR Gate NOT; OR OR OR OR; OR Gate
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 1.5V (Low), 0.5V (High) 2.5V 2V ~ 5.5V
Logic Family LV-A CMOS CMOS; CMOS
Propagation Delay 19 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS10LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers