Triple 3-Input Positive-NOR Gate 14-TSSOP -40 to 85
3-Input NOR Gate IC, 3CH, 74LV, CMOS, TSSOP, 5.5V Product overview: SN74LV27APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV27APWT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1100178-SN74LV27APWT
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
NOR Gate IC 3 Channel 14-TSSOP
NOR Gate IC 3 Channel 14-TSSOP
Logic Gates Triple 3-Input Positive-NOR Gate
IC GATE NOR 3CH 3-INP 14TSSOP
IC GATE NOR 3CH 3-INP 14TSSOP
NOR Gate IC 3 Channel 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV27APWT | 705-SN74LV27APWT | 1100178-SN74LV27APWT | 296-SN74LV27APWTCT-ND | SN74LV27APWT | SN74LV27APWT | SN74LV27APWT | SN74LV27APWT |
| Product Name | SN74LV27A Triple 3-Input Positive-NOR Gate | 5.5V TSSOP Logic IC | Logic - Logic - Gates and Inverters - SN74LV27APWT | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOR; NOR GATE | NOT; NOR; NOR Gate | NOR | NOR | NOT; NOR | NOR; NOR Gate | |
| Supply Voltage | 2.5,3.3,5 | 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | ||
| Logic Family | LV-A | |||||||
| Propagation Delay | 21 ns | 7.9 ns | 7.9 ns | 7.9 ns | ||||
| Operating Current | 0.0200 mA | 0.0200 mA | 12 mA |