Texas Instruments SN74LV27A Triple 3-Input Positive-NOR Gate SN74LV27APWR

Description
Triple 3-Input Positive-NOR Gate 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NOR Gate 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV27A Triple 3-Input Positive-NOR Gate - SN74LV27APWR - Texas Instruments
Dallas, TX, United States
SN74LV27A Triple 3-Input Positive-NOR Gate
SN74LV27APWR
SN74LV27A Triple 3-Input Positive-NOR Gate SN74LV27APWR
Triple 3-Input Positive-NOR Gate 14-TSSOP -40 to 85

Triple 3-Input Positive-NOR Gate 14-TSSOP -40 to 85

Buy Now Datasheet
2V 5.5V 12mA TSSOP Logic IC - 705-SN74LV27APWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2V 5.5V 12mA TSSOP Logic IC
705-SN74LV27APWR
2V 5.5V 12mA TSSOP Logic IC 705-SN74LV27APWR
3-Ch 3-In NOR Gate IC, 2V-5.5V, 7.9ns, 12mA, TSSOP Product overview: SN74LV27APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, 12mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, 12mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV27APWR can be used for catalog matching and distributor lookup.

3-Ch 3-In NOR Gate IC, 2V-5.5V, 7.9ns, 12mA, TSSOP Product overview: SN74LV27APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, 12mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, 12mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV27APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV27APWR - 030250-SN74LV27APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV27APWR
030250-SN74LV27APWR
Logic - Logic - Gates and Inverters - SN74LV27APWR 030250-SN74LV27APWR
Manufacturer: Texas Instruments Win Source Part Number: 030250-SN74LV27APWR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030250-SN74LV27APWR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-3816-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3816-2-ND
Gates and Inverters 296-3816-2-ND
NOR Gate IC 3 Channel 14-TSSOP

NOR Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-3816-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3816-6-ND
Gates and Inverters 296-3816-6-ND
NOR Gate IC 3 Channel 14-TSSOP

NOR Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-3816-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3816-1-ND
Gates and Inverters 296-3816-1-ND
NOR Gate IC 3 Channel 14-TSSOP

NOR Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV27APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV27APWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV27APWR
IC GATE NOR 3CH 3-INP 14TSSOP

IC GATE NOR 3CH 3-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LV27APWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LV27APWR
Gates and Inverters SN74LV27APWR
IC GATE NOR 3CH 3-INP 14TSSOP

IC GATE NOR 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV27APWR
Logic Gates SN74LV27APWR
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV27APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV27APWR
Logic - Gates and Inverters SN74LV27APWR
IC GATE NOR 3CH 3-INP 14TSSOP

IC GATE NOR 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LV27APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV27APWR
Gates and Inverters SN74LV27APWR
NOR Gate IC 3 Channel 14-TSSOP

NOR Gate IC 3 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV27APWR 705-SN74LV27APWR 030250-SN74LV27APWR 296-3816-2-ND SN74LV27APWR SN74LV27APWR SN74LV27APWR SN74LV27APWR SN74LV27APWR
Product Name SN74LV27A Triple 3-Input Positive-NOR Gate 2V 5.5V 12mA TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74LV27APWR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR NOR NOR; NOR Gate NOT; NOR NOR; NOR Gate
Supply Voltage 2.5,3.3,5 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Logic Family LV-A
Propagation Delay 21 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details