Texas Instruments SN74LV27A Triple 3-Input Positive-NOR Gate SN74LV27ADR

Description
Triple 3-Input Positive-NOR Gate 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NOR Gate 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV27A Triple 3-Input Positive-NOR Gate - SN74LV27ADR - Texas Instruments
Dallas, TX, United States
SN74LV27A Triple 3-Input Positive-NOR Gate
SN74LV27ADR
SN74LV27A Triple 3-Input Positive-NOR Gate SN74LV27ADR
Triple 3-Input Positive-NOR Gate 14-SOIC -40 to 85

Triple 3-Input Positive-NOR Gate 14-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-3813-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3813-1-ND
Gates and Inverters 296-3813-1-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-3813-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3813-2-ND
Gates and Inverters 296-3813-2-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-3813-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3813-6-ND
Gates and Inverters 296-3813-6-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV27ADR - 1255244-SN74LV27ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV27ADR
1255244-SN74LV27ADR
Logic - Logic - Gates and Inverters - SN74LV27ADR 1255244-SN74LV27ADR
Manufacturer: Texas Instruments Win Source Part Number: 1255244-SN74LV27ADR Packaging: Reel Mounting Style: SMD Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 74LV27 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255244-SN74LV27ADR
Packaging: Reel
Mounting Style: SMD
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV27
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Buy Now Datasheet
Singapore, Singapore
2V 5.5V SOIC Logic IC
705-SN74LV27ADR
2V 5.5V SOIC Logic IC 705-SN74LV27ADR
Triple 3-Input NOR Gate, 74LV Series, SOIC, 2V-5.5V Product overview: SN74LV27ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV27ADR can be used for catalog matching and distributor lookup.

Triple 3-Input NOR Gate, 74LV Series, SOIC, 2V-5.5V Product overview: SN74LV27ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV27ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV27ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV27ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV27ADR
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74LV27ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV27ADR
Logic - Gates and Inverters SN74LV27ADR
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LV27ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV27ADR
Gates and Inverters SN74LV27ADR
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LV27ADR
Logic Gates SN74LV27ADR
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV27ADR 296-3813-1-ND 1255244-SN74LV27ADR 705-SN74LV27ADR SN74LV27ADR SN74LV27ADR SN74LV27ADR SN74LV27ADR
Product Name SN74LV27A Triple 3-Input Positive-NOR Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV27ADR 2V 5.5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NOR NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOT; NOR NOR; NOR Gate
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 2V ~ 5.5V 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Logic Family LV-A
Propagation Delay 21 ns 7.9 ns 7.9 ns 9 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers