Texas Instruments SN74LV27A Triple 3-Input Positive-NOR Gate SN74LV27ADGVR

Description
Triple 3-Input Positive-NOR Gate 14-TVSOP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NOR Gate 14-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV27A Triple 3-Input Positive-NOR Gate - SN74LV27ADGVR - Texas Instruments
Dallas, TX, United States
SN74LV27A Triple 3-Input Positive-NOR Gate
SN74LV27ADGVR
SN74LV27A Triple 3-Input Positive-NOR Gate SN74LV27ADGVR
Triple 3-Input Positive-NOR Gate 14-TVSOP -40 to 85

Triple 3-Input Positive-NOR Gate 14-TVSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-3815-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3815-1-ND
Gates and Inverters 296-3815-1-ND
NOR Gate IC 3 Channel 14-TVSOP

NOR Gate IC 3 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-3815-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3815-2-ND
Gates and Inverters 296-3815-2-ND
NOR Gate IC 3 Channel 14-TVSOP

NOR Gate IC 3 Channel 14-TVSOP

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LV27ADGVR
5.5V Logic IC 705-SN74LV27ADGVR
Triple 3-Input NOR Gate, CMOS, 5.5V, 7.9ns, TFSOP Product overview: SN74LV27ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV27ADGVR can be used for catalog matching and distributor lookup.

Triple 3-Input NOR Gate, CMOS, 5.5V, 7.9ns, TFSOP Product overview: SN74LV27ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV27ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257756-SN74LV27ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257756-SN74LV27ADGVR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257756-SN74LV27ADGVR
Win Source Part Number: 1257756-SN74LV27ADGV R Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Number of Circuits: 3 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.5V Logic Level - High: 1.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3815-1R,-SN74LV2 7ADGVRE4R,296-3815-1 ,-296-3815-1,296-381 5-2,SN74LV27ADGVRE4, -SN74LV27ADGVRG4,SN7 4LV27ADGVRG4,-SN74LV 27ADGVRE4,296-3815-6 ,2156-SN74LV27ADGVR, 296-3815-2R,-296-381 5-1,SN74LV27ADGVRG4, SN74LV27ADGVRE4,TEXT ISSN74LV27ADGVR,-SN7 4LV27ADGVRG4R,-SN74L V27ADGVRR Base Product Number: SN74LV27

Win Source Part Number: 1257756-SN74LV27ADGVR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Number of Circuits: 3
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-3815-1R,-SN74LV27ADGVRE4R,296-3815-1,-296-3815-1,296-3815-2,SN74LV27ADGVRE4,-SN74LV27ADGVRG4,SN74LV27ADGVRG4,-SN74LV27ADGVRE4,296-3815-6,2156-SN74LV27ADGVR,296-3815-2R,-296-3815-1,SN74LV27ADGVRG4,SN74LV27ADGVRE4,TEXTISSN74LV27ADGVR,-SN74LV27ADGVRG4R,-SN74LV27ADGVRR
Base Product Number: SN74LV27

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV27ADGVR
Logic Gates SN74LV27ADGVR
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Gates and Inverters - SN74LV27ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV27ADGVR
Gates and Inverters SN74LV27ADGVR
NOR Gate IC 3 Channel 14-TVSOP

NOR Gate IC 3 Channel 14-TVSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV27ADGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV27ADGVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV27ADGVR
IC GATE NOR 3CH 3-INP 14TVSOP

IC GATE NOR 3CH 3-INP 14TVSOP

Supplier's Site
Logic - Gates and Inverters - SN74LV27ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV27ADGVR
Logic - Gates and Inverters SN74LV27ADGVR
IC GATE NOR 3CH 3-INP 14TVSOP

IC GATE NOR 3CH 3-INP 14TVSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV27ADGVR 296-3815-1-ND 705-SN74LV27ADGVR 1257756-SN74LV27ADGVR SN74LV27ADGVR SN74LV27ADGVR SN74LV27ADGVR SN74LV27ADGVR
Product Name SN74LV27A Triple 3-Input Positive-NOR Gate Gates and Inverters 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOR NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR; NOR Gate NOR NOT; NOR
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A
Propagation Delay 21 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
Logic IC - 708-100130FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers