Triple 3-input positive-NOR gate for 2-V to 5.5-V operation, available in the TVSOP (DGV) package measuring 3.60 mm x 6.4 mm, with a maximum propagation delay of 7 ns at 5 V and support for partial-power-down mode. The device operates from -40°C to 85°C and meets JEDEC standards for latch-up performance exceeding 100 mA. It features output circuitry that prevents backflow current during power-down and maintains signal integrity with typical output ground bounce under 0.8 V and overshoot above 2.3 V at 3.3 V.
Triple 3-Input Positive-NOR Gate 14-SOIC -40 to 85
IC GATE NOR 3CH 3-INP 14SOIC
NOR Gate IC 3 Channel 14-SOIC
| Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV27ADG4 | SN74LV27ADG4 | SN74LV27ADG4 |
| Product Name | SN74LV27A Triple 3-Input Positive-NOR Gate | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | 2.5,3.3,5 | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V |
| Logic Family | LV-A | ||
| Propagation Delay | 21 ns | ||
| Operating Current | 0.0200 mA | 0.0200 mA | 12 mA |