Texas Instruments SN74LV27A Triple 3-Input Positive-NOR Gate SN74LV27AD

Description
Triple 3-Input Positive-NOR Gate 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NOR Gate 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV27A Triple 3-Input Positive-NOR Gate - SN74LV27AD - Texas Instruments
Dallas, TX, United States
SN74LV27A Triple 3-Input Positive-NOR Gate
SN74LV27AD
SN74LV27A Triple 3-Input Positive-NOR Gate SN74LV27AD
Triple 3-Input Positive-NOR Gate 14-SOIC -40 to 85

Triple 3-Input Positive-NOR Gate 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
2V 5.5V SOIC Logic IC
705-SN74LV27AD
2V 5.5V SOIC Logic IC 705-SN74LV27AD
3-Ch 3-In NOR Gate IC, 2V-5.5V, 7.9ns, SOIC Product overview: SN74LV27AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV27AD can be used for catalog matching and distributor lookup.

3-Ch 3-In NOR Gate IC, 2V-5.5V, 7.9ns, SOIC Product overview: SN74LV27AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV27AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LV27AD-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LV27AD-ND
Gates and Inverters 296-SN74LV27AD-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
 - SN74LV27AD - Rochester Electronics
Newburyport, MA, United States
SN74LV27A Triple 3-Input Positive-NOR Gate

SN74LV27A Triple 3-Input Positive-NOR Gate

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257737-SN74LV27AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257737-SN74LV27AD
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257737-SN74LV27AD
Win Source Part Number: 1257737-SN74LV27AD Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Number of Circuits: 3 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.5V Logic Level - High: 1.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LV27AD,-SN74 LV27ADR,SN74LV27ADE4 ,TEXTISSN74LV27AD,21 56-SN74LV27AD,296-38 13-5,296-3813-5,SN74 LV27ADE4 Base Product Number: SN74LV27

Win Source Part Number: 1257737-SN74LV27AD
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Number of Circuits: 3
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74LV27AD,-SN74LV27ADR,SN74LV27ADE4,TEXTISSN74LV27AD,2156-SN74LV27AD,296-3813-5,296-3813-5,SN74LV27ADE4
Base Product Number: SN74LV27

Buy Now Datasheet
Gates and Inverters - SN74LV27AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV27AD
Gates and Inverters SN74LV27AD
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LV27AD
Logic Gates SN74LV27AD
Logic Gates Triple 3 Input

Logic Gates Triple 3 Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV27AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV27AD
Logic - Gates and Inverters SN74LV27AD
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV27AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV27AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV27AD
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV27AD 705-SN74LV27AD 296-SN74LV27AD-ND SN74LV27AD 1257737-SN74LV27AD SN74LV27AD SN74LV27AD SN74LV27AD SN74LV27AD
Product Name SN74LV27A Triple 3-Input Positive-NOR Gate 2V 5.5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE NOR OR; NOR NOT; NOR; NOR Gate NOR; NOR Gate NOT; NOR NOR
Supply Voltage 2.5,3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A
Propagation Delay 21 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-89547022A - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers