Texas Instruments SN74LV273A Octal D-Type Flip-Flops With Clear SN74LV273AZQNR

Description
Octal D-Type Flip-Flops With Clear 20-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops With Clear 20-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV273A Octal D-Type Flip-Flops With Clear - SN74LV273AZQNR - Texas Instruments
Dallas, TX, United States
SN74LV273A Octal D-Type Flip-Flops With Clear
SN74LV273AZQNR
SN74LV273A Octal D-Type Flip-Flops With Clear SN74LV273AZQNR
Octal D-Type Flip-Flops With Clear 20-BGA MICROSTAR JUNIOR -40 to 85

Octal D-Type Flip-Flops With Clear 20-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Flip Flops - 296-23265-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-23265-2-ND
Flip Flops 296-23265-2-ND
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258443-SN74LV273AZQNR
Integrated Circuits (ICs) - Logic - Flip Flops 1258443-SN74LV273AZQNR
Win Source Part Number: 1258443-SN74LV273AZQ NR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 2 pF Voltage - Supply: 2V ~ 5.5V Package / Case: 20-VFBGA Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 160 MHz ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-23265-1,2156-SN7 4LV273AZQNR,296-2326 5-2,296-23265-1R,SN7 4LV273AZQNR,296-2326 5-2R,-296-23265-1,29 6-23265-6,-296-23265 -1R,296-23265-6R,-SN 74LV273AZQNRR,TEXTIS SN74LV273AZQNR Base Product Number: SN74LV27 Product Status: Obsolete

Win Source Part Number: 1258443-SN74LV273AZQNR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LV
Type: D-Type
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 12mA, 12mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 2 pF
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-VFBGA
Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 160 MHz
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-23265-1,2156-SN74LV273AZQNR,296-23265-2,296-23265-1R,SN74LV273AZQNR,296-23265-2R,-296-23265-1,296-23265-6,-296-23265-1R,296-23265-6R,-SN74LV273AZQNRR,TEXTISSN74LV273AZQNR
Base Product Number: SN74LV27
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LV273AZQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LV273AZQNR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LV273AZQNR
IC FF D-TYPE SNGL 8BIT 20BGA

IC FF D-TYPE SNGL 8BIT 20BGA

Supplier's Site
Flip Flops - SN74LV273AZQNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LV273AZQNR
Flip Flops SN74LV273AZQNR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA

Buy Now
Logic - Flip Flops - SN74LV273AZQNR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LV273AZQNR
Logic - Flip Flops SN74LV273AZQNR
IC FF D-TYPE SNGL 8BIT 20BGA

IC FF D-TYPE SNGL 8BIT 20BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LV273AZQNR 296-23265-2-ND 1258443-SN74LV273AZQNR SN74LV273AZQNR SN74LV273AZQNR SN74LV273AZQNR
Product Name SN74LV273A Octal D-Type Flip-Flops With Clear Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Propagation Delay 20.5 ns 10.5 ns 10.5 ns
fMAX 70 MHz 160 MHz 160 MHz
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Flip Flops - 4013BDMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers