Texas Instruments High-Performance Analog Flip Flops SN74LV273AQWRKSRQ1

Description
IC FF D-TYPE 1-ELE 8-BIT 20-VQFN
Request a Quote Datasheet
Description
IC FF D-TYPE 1-ELE 8-BIT 20-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-SN74LV273AQWRKSRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT 20-VQFN

IC FF D-TYPE 1-ELE 8-BIT 20-VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LV273AQWRKSRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LV273AQWRKSRQ1
Integrated Circuits (ICs) - Logic - Flip Flops SN74LV273AQWRKSRQ1
IC FF D-TYPE SNGL 8BIT 20VQFN

IC FF D-TYPE SNGL 8BIT 20VQFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops
Product Number 296-SN74LV273AQWRKSRQ1TR-ND SN74LV273AQWRKSRQ1
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
Output Characteristics Push-Pull
Propagation Delay 11 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad D-type flip-flop with reset; positive-edge trigger - 74HCT175PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Logic - Flip Flops - 74AC174SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
7 suppliers