Octal D-Type Flip-Flops With Clear 20-TVSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1255239-SN74LV273ADG
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 12mA, 12mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 2pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 160MHz
Manufacturer Package: 20-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: 74LV273
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Iq): 20μA
Max Propagation Delay at V, Max CL: 10.5ns at 5V, 50pF
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 8BIT 20TVSOP
IC FF D-TYPE SNGL 8BIT 20TVSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LV273ADGVR | 1255239-SN74LV273ADGVR | 296-3810-2-ND | SN74LV273ADGVR | SN74LV273ADGVR | SN74LV273ADGVR |
| Product Name | SN74LV273A Octal D-Type Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74LV273ADGVR | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Propagation Delay | 20.5 ns | 10.5 ns | 10.5 ns | |||
| fMAX | 70 MHz | 160 MHz | 160 MHz | |||
| Operating Current | 0.0200 mA |