Texas Instruments Standard Linear and Logic 70MHz SSOP Logic IC SN74LV273ADBR

Description
Octal D-Type Flip-Flop, 70MHz, CMOS, SSOP Product overview: SN74LV273ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 70MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV273ADBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal D-Type Flip-Flop, 70MHz, CMOS, SSOP Product overview: SN74LV273ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 70MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV273ADBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70MHz SSOP Logic IC
706-SN74LV273ADBR
70MHz SSOP Logic IC 706-SN74LV273ADBR
Octal D-Type Flip-Flop, 70MHz, CMOS, SSOP Product overview: SN74LV273ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 70MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV273ADBR can be used for catalog matching and distributor lookup.

Octal D-Type Flip-Flop, 70MHz, CMOS, SSOP Product overview: SN74LV273ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 70MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV273ADBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LV273ADBR
Product Name 70MHz SSOP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Quad 2-Input NOR - AP54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 54F08/BCA - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
6 suppliers