Texas Instruments Standard Linear and Logic Dual 5V SOIC Logic IC SN74LV221ADR

Description
Dual Monostable Multivibrator, 2-Element, 5V, 44ns, SOIC Product overview: SN74LV221ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LV221ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Monostable Multivibrator, 2-Element, 5V, 44ns, SOIC Product overview: SN74LV221ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LV221ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5V SOIC Logic IC
711-SN74LV221ADR
Dual 5V SOIC Logic IC 711-SN74LV221ADR
Dual Monostable Multivibrator, 2-Element, 5V, 44ns, SOIC Product overview: SN74LV221ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LV221ADR can be used for catalog matching and distributor lookup.

Dual Monostable Multivibrator, 2-Element, 5V, 44ns, SOIC Product overview: SN74LV221ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LV221ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-SN74LV221ADR
Product Name Dual 5V SOIC Logic IC
Gate Type Multivibrator
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT3G14DC,125DKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
 - 54S20FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details