Texas Instruments SN74LV21A Dual 4-Input Positive-AND Gate SN74LV21APW

Description
Dual 4-Input Positive-AND Gate 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-AND Gate 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV21A Dual 4-Input Positive-AND Gate - SN74LV21APW - Texas Instruments
Dallas, TX, United States
SN74LV21A Dual 4-Input Positive-AND Gate
SN74LV21APW
SN74LV21A Dual 4-Input Positive-AND Gate SN74LV21APW
Dual 4-Input Positive-AND Gate 14-TSSOP -40 to 85

Dual 4-Input Positive-AND Gate 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
2V 5.5V TSSOP Logic IC
705-SN74LV21APW
2V 5.5V TSSOP Logic IC 705-SN74LV21APW
2-Ch 4-In AND Gate IC, 2V-5.5V, CMOS, 8ns, 14-TSSOP Product overview: SN74LV21APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV21APW can be used for catalog matching and distributor lookup.

2-Ch 4-In AND Gate IC, 2V-5.5V, CMOS, 8ns, 14-TSSOP Product overview: SN74LV21APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV21APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LV21APW - Rochester Electronics
Newburyport, MA, United States
AND Gate, LV/LV-A/LVX/H Series, 2-Func, 4-Input, CMOS, PDSO14

AND Gate, LV/LV-A/LVX/H Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV21APW - 1255202-SN74LV21APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV21APW
1255202-SN74LV21APW
Logic - Logic - Gates and Inverters - SN74LV21APW 1255202-SN74LV21APW
Manufacturer: Texas Instruments Win Source Part Number: 1255202-SN74LV21APW Packaging: Tube Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74LV21 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255202-SN74LV21APW
Packaging: Tube
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV21
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF

Buy Now
Gates and Inverters - 296-34049-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-34049-5-ND
Gates and Inverters 296-34049-5-ND
AND Gate IC 2 Channel 14-TSSOP

AND Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV21APW
Logic Gates SN74LV21APW
Logic Gates Dual 4 Input

Logic Gates Dual 4 Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV21APW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV21APW
Logic - Gates and Inverters SN74LV21APW
IC GATE AND 2CH 4-INP 14TSSOP

IC GATE AND 2CH 4-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LV21APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV21APW
Gates and Inverters SN74LV21APW
AND Gate IC 2 Channel 14-TSSOP

AND Gate IC 2 Channel 14-TSSOP

Buy Now
Logic, Dual 4-In Pos-And Gate, 14Tssop; Logic Family / Base Number Texas Instruments - 37AJ1183 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 4-In Pos-And Gate, 14Tssop; Logic Family / Base Number Texas Instruments
37AJ1183
Logic, Dual 4-In Pos-And Gate, 14Tssop; Logic Family / Base Number Texas Instruments 37AJ1183
LOGIC, DUAL 4-IN POS-AND GATE, 14TSSOP; Logic Family / Base Number:74LV21; Logic Type:AND; Output Current:12mA; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, DUAL 4-IN POS-AND GATE, 14TSSOP; Logic Family / Base Number:74LV21; Logic Type:AND; Output Current:12mA; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV21APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV21APW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV21APW
IC GATE AND 2CH 4-INP 14TSSOP

IC GATE AND 2CH 4-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV21APW 705-SN74LV21APW SN74LV21APW 1255202-SN74LV21APW 296-34049-5-ND SN74LV21APW SN74LV21APW SN74LV21APW 37AJ1183 SN74LV21APW
Product Name SN74LV21A Dual 4-Input Positive-AND Gate 2V 5.5V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74LV21APW Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Logic, Dual 4-In Pos-And Gate, 14Tssop; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND NOT; AND AND; AND Gate AND; AND AND
Supply Voltage 2.5,3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V 5.5V
Logic Family LV-A CMOS
Propagation Delay 14 ns 8 ns 7 ns 7 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54F64DM - 1129240-54F64DM - Win Source Electronics
Specs
Gate Type NOT
View Details
4 suppliers
Gates and Inverters - 54LS11DMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Gates and Inverters - 5450FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers