Texas Instruments SN74LV21A Dual 4-Input Positive-AND Gate SN74LV21ADR

Description
Dual 4-Input Positive-AND Gate 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-AND Gate 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV21A Dual 4-Input Positive-AND Gate - SN74LV21ADR - Texas Instruments
Dallas, TX, United States
SN74LV21A Dual 4-Input Positive-AND Gate
SN74LV21ADR
SN74LV21A Dual 4-Input Positive-AND Gate SN74LV21ADR
Dual 4-Input Positive-AND Gate 14-SOIC -40 to 85

Dual 4-Input Positive-AND Gate 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV21ADR - 1255200-SN74LV21ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV21ADR
1255200-SN74LV21ADR
Logic - Logic - Gates and Inverters - SN74LV21ADR 1255200-SN74LV21ADR
Manufacturer: Texas Instruments Win Source Part Number: 1255200-SN74LV21ADR Packaging: Reel Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: 74LV21 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255200-SN74LV21ADR
Packaging: Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: 74LV21
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF

Buy Now
Gates and Inverters - 296-9839-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9839-2-ND
Gates and Inverters 296-9839-2-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-9839-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9839-1-ND
Gates and Inverters 296-9839-1-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-9839-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9839-6-ND
Gates and Inverters 296-9839-6-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
2V 5.5V SOIC Logic IC
705-SN74LV21ADR
2V 5.5V SOIC Logic IC 705-SN74LV21ADR
2-ch 4-input AND Gate IC, 2V-5.5V, 7ns, SOIC Product overview: SN74LV21ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV21ADR can be used for catalog matching and distributor lookup.

2-ch 4-input AND Gate IC, 2V-5.5V, 7ns, SOIC Product overview: SN74LV21ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV21ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV21ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV21ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV21ADR
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LV21ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV21ADR
Gates and Inverters SN74LV21ADR
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LV21ADR
Logic Gates SN74LV21ADR
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV21ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV21ADR
Logic - Gates and Inverters SN74LV21ADR
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LV21ADR
Logic ICs >> Gates SN74LV21ADR
2V~5.5V 20uA 2 7ns@5V,50pF AND Gate SOIC-14 Gates ROHS

2V~5.5V 20uA 2 7ns@5V,50pF AND Gate SOIC-14 Gates ROHS

Supplier's Site Datasheet
And Gate, Dual, 4 I/p, Soic-14; Logic Family / Base Number Texas Instruments - 26AJ9612 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Dual, 4 I/p, Soic-14; Logic Family / Base Number Texas Instruments
26AJ9612
And Gate, Dual, 4 I/p, Soic-14; Logic Family / Base Number Texas Instruments 26AJ9612
AND GATE, DUAL, 4 I/P, SOIC-14; Logic Family / Base Number:74LV21; Logic Type:AND Gate; Output Current:25mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, DUAL, 4 I/P, SOIC-14; Logic Family / Base Number:74LV21; Logic Type:AND Gate; Output Current:25mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV21ADR 1255200-SN74LV21ADR 296-9839-2-ND 705-SN74LV21ADR SN74LV21ADR SN74LV21ADR SN74LV21ADR SN74LV21ADR SN74LV21ADR 26AJ9612
Product Name SN74LV21A Dual 4-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74LV21ADR Gates and Inverters 2V 5.5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Logic ICs >> Gates And Gate, Dual, 4 I/p, Soic-14; Logic Family / Base Number Texas Instruments
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND AND; AND Gate NOT; AND AND AND; AND Gate
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V~5.5V 5.5V
Logic Family LV-A
Propagation Delay 14 ns 7 ns 7 ns 7 ns 7 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA 25 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details