Texas Instruments SN74LV21A Dual 4-Input Positive-AND Gate SN74LV21ADGVR

Description
Dual 4-Input Positive-AND Gate 14-TVSOP -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-AND Gate 14-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV21A Dual 4-Input Positive-AND Gate - SN74LV21ADGVR - Texas Instruments
Dallas, TX, United States
SN74LV21A Dual 4-Input Positive-AND Gate
SN74LV21ADGVR
SN74LV21A Dual 4-Input Positive-AND Gate SN74LV21ADGVR
Dual 4-Input Positive-AND Gate 14-TVSOP -40 to 85

Dual 4-Input Positive-AND Gate 14-TVSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 2V 5.5V Logic IC
705-SN74LV21ADGVR
Dual 2V 5.5V Logic IC 705-SN74LV21ADGVR
Dual 4-Input AND Gate IC, 2V-5.5V, CMOS, 7ns, TFSOP Product overview: SN74LV21ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV21ADGVR can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate IC, 2V-5.5V, CMOS, 7ns, TFSOP Product overview: SN74LV21ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV21ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV21ADGVR - 007142-SN74LV21ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV21ADGVR
007142-SN74LV21ADGVR
Logic - Logic - Gates and Inverters - SN74LV21ADGVR 007142-SN74LV21ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 007142-SN74LV21ADGVR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TVSOP Dimension: 14-TFSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007142-SN74LV21ADGVR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TVSOP
Dimension: 14-TFSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-3799-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3799-2-ND
Gates and Inverters 296-3799-2-ND
AND Gate IC 2 Channel 14-TVSOP

AND Gate IC 2 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-3799-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3799-1-ND
Gates and Inverters 296-3799-1-ND
AND Gate IC 2 Channel 14-TVSOP

AND Gate IC 2 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-3799-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3799-6-ND
Gates and Inverters 296-3799-6-ND
AND Gate IC 2 Channel 14-TVSOP

AND Gate IC 2 Channel 14-TVSOP

Buy Now Datasheet
 - SN74LV21ADGVR - Rochester Electronics
Newburyport, MA, United States
AND Gate, LV/LV-A/LVX/H Series, 2-Func, 4-Input, CMOS, PDSO14

AND Gate, LV/LV-A/LVX/H Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74LV21ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV21ADGVR
Gates and Inverters SN74LV21ADGVR
AND Gate IC 2 Channel 14-TVSOP

AND Gate IC 2 Channel 14-TVSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV21ADGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV21ADGVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV21ADGVR
IC GATE AND 2CH 4-INP 14TVSOP

IC GATE AND 2CH 4-INP 14TVSOP

Supplier's Site
Logic - Gates and Inverters - SN74LV21ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV21ADGVR
Logic - Gates and Inverters SN74LV21ADGVR
IC GATE AND 2CH 4-INP 14TVSOP

IC GATE AND 2CH 4-INP 14TVSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV21ADGVR
Logic Gates SN74LV21ADGVR
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV21ADGVR 705-SN74LV21ADGVR 007142-SN74LV21ADGVR 296-3799-2-ND SN74LV21ADGVR SN74LV21ADGVR SN74LV21ADGVR SN74LV21ADGVR SN74LV21ADGVR
Product Name SN74LV21A Dual 4-Input Positive-AND Gate Dual 2V 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LV21ADGVR Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND AND; AND Gate AND NOT; AND
Supply Voltage 2.5,3.3,5 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A CMOS
Propagation Delay 14 ns 7 ns 7 ns 7 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products