Texas Instruments SN74LV20A Dual 4-Input Positive-NAND Gate SN74LV20APWR

Description
Dual 4-Input Positive-NAND Gate 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gate 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV20A Dual 4-Input Positive-NAND Gate - SN74LV20APWR - Texas Instruments
Dallas, TX, United States
SN74LV20A Dual 4-Input Positive-NAND Gate
SN74LV20APWR
SN74LV20A Dual 4-Input Positive-NAND Gate SN74LV20APWR
Dual 4-Input Positive-NAND Gate 14-TSSOP -40 to 85

Dual 4-Input Positive-NAND Gate 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
2V 5.5V 12mA TSSOP Logic IC
705-SN74LV20APWR
2V 5.5V 12mA TSSOP Logic IC 705-SN74LV20APWR
2-ch 4-input NAND Gate IC, 2V-5.5V, 12mA, 7ns, 85°C, TSSOP Product overview: SN74LV20APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, 12mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, 12mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV20APWR can be used for catalog matching and distributor lookup.

2-ch 4-input NAND Gate IC, 2V-5.5V, 12mA, 7ns, 85°C, TSSOP Product overview: SN74LV20APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, 12mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, 12mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV20APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LV20APWR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 2-Func, 4-Input, CMOS, PDSO14

NAND Gate, LV/LV-A/LVX/H Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV20APWR - 795067-SN74LV20APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV20APWR
795067-SN74LV20APWR
Logic - Logic - Gates and Inverters - SN74LV20APWR 795067-SN74LV20APWR
Manufacturer: Texas Instruments Win Source Part Number: 795067-SN74LV20APWR Series: 74LV Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Logic Level - Low: 0.5V Logic Level - High: 1.5V Family Name: SN74LV20 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 20μA Alternative Parts (Cross-Reference): HD74LV20ATELL; HD74LV20AT; 74LVX20TTR; 74LV20PW; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795067-SN74LV20APWR
Series: 74LV
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: SN74LV20
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): HD74LV20ATELL; HD74LV20AT; 74LVX20TTR; 74LV20PW;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-3796-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3796-1-ND
Gates and Inverters 296-3796-1-ND
NAND Gate IC 2 Channel 14-TSSOP

NAND Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-3796-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3796-6-ND
Gates and Inverters 296-3796-6-ND
NAND Gate IC 2 Channel 14-TSSOP

NAND Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-3796-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3796-2-ND
Gates and Inverters 296-3796-2-ND
NAND Gate IC 2 Channel 14-TSSOP

NAND Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - SN74LV20APWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LV20APWR
Gates and Inverters SN74LV20APWR
IC GATE NAND 2CH 4-INP 14TSSOP

IC GATE NAND 2CH 4-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV20APWR
Logic Gates SN74LV20APWR
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV20APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV20APWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV20APWR
IC GATE NAND 2CH 4-INP 14TSSOP

IC GATE NAND 2CH 4-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LV20APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV20APWR
Gates and Inverters SN74LV20APWR
NAND Gate IC 2 Channel 14-TSSOP

NAND Gate IC 2 Channel 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74LV20APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV20APWR
Logic - Gates and Inverters SN74LV20APWR
IC GATE NAND 2CH 4-INP 14TSSOP

IC GATE NAND 2CH 4-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV20APWR 705-SN74LV20APWR SN74LV20APWR 795067-SN74LV20APWR 296-3796-1-ND SN74LV20APWR SN74LV20APWR SN74LV20APWR SN74LV20APWR SN74LV20APWR
Product Name SN74LV20A Dual 4-Input Positive-NAND Gate 2V 5.5V 12mA TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74LV20APWR Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 2.5,3.3,5 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A CMOS CMOS
Propagation Delay 18.5 ns 7 ns 7 ns 7 ns 7 ns
Operating Current 0.0200 mA 12 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ04J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - 54LS33FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers