Texas Instruments SN74LV20A Dual 4-Input Positive-NAND Gate SN74LV20APW

Description
Dual 4-Input Positive-NAND Gate 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gate 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV20A Dual 4-Input Positive-NAND Gate - SN74LV20APW - Texas Instruments
Dallas, TX, United States
SN74LV20A Dual 4-Input Positive-NAND Gate
SN74LV20APW
SN74LV20A Dual 4-Input Positive-NAND Gate SN74LV20APW
Dual 4-Input Positive-NAND Gate 14-TSSOP -40 to 85

Dual 4-Input Positive-NAND Gate 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV20APW - 1255195-SN74LV20APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV20APW
1255195-SN74LV20APW
Logic - Logic - Gates and Inverters - SN74LV20APW 1255195-SN74LV20APW
Manufacturer: Texas Instruments Win Source Part Number: 1255195-SN74LV20APW Series: 74LV Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Logic Level - Low: 0.5V Logic Level - High: 1.5V Family Name: SN74LV20 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 20μA Alternative Parts (Cross-Reference): HD74LV20ATELL; HD74LV20AT; 74LV20PWDH; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255195-SN74LV20APW
Series: 74LV
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: SN74LV20
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): HD74LV20ATELL; HD74LV20AT; 74LV20PWDH;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Logic IC
705-SN74LV20APW
Dual TSSOP Logic IC 705-SN74LV20APW
Dual 4-Input NAND Gate, 2-Circuit, 74LV CMOS, TSSOP Product overview: SN74LV20APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV20APW can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate, 2-Circuit, 74LV CMOS, TSSOP Product overview: SN74LV20APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV20APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LV20APW - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 2-Func, 4-Input, CMOS, PDSO14

NAND Gate, LV/LV-A/LVX/H Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-34048-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-34048-5-ND
Gates and Inverters 296-34048-5-ND
NAND Gate IC 2 Channel 14-TSSOP

NAND Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - SN74LV20APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV20APW
Gates and Inverters SN74LV20APW
NAND Gate IC 2 Channel 14-TSSOP

NAND Gate IC 2 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV20APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV20APW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV20APW
IC GATE NAND 2CH 4-INP 14TSSOP

IC GATE NAND 2CH 4-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LV20APW - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LV20APW
Gates and Inverters SN74LV20APW
IC GATE NAND 2CH 4-INP 14TSSOP

IC GATE NAND 2CH 4-INP 14TSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LV20APW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV20APW
Logic - Gates and Inverters SN74LV20APW
IC GATE NAND 2CH 4-INP 14TSSOP

IC GATE NAND 2CH 4-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV20APW
Logic Gates SN74LV20APW
Logic Gates Dual 4-Input Positive-NAND Gate

Logic Gates Dual 4-Input Positive-NAND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV20APW 1255195-SN74LV20APW 705-SN74LV20APW SN74LV20APW 296-34048-5-ND SN74LV20APW SN74LV20APW SN74LV20APW SN74LV20APW SN74LV20APW
Product Name SN74LV20A Dual 4-Input Positive-NAND Gate Logic - Logic - Gates and Inverters - SN74LV20APW Dual TSSOP Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 2.5,3.3,5 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A CMOS
Propagation Delay 18.5 ns 7 ns 7 ns 7 ns 7 ns
Operating Current 0.0200 mA 12 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5437FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details