Texas Instruments SN74LV20A Dual 4-Input Positive-NAND Gate SN74LV20ANSR

Description
Dual 4-Input Positive-NAND Gate 14-SO -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gate 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV20A Dual 4-Input Positive-NAND Gate - SN74LV20ANSR - Texas Instruments
Dallas, TX, United States
SN74LV20A Dual 4-Input Positive-NAND Gate
SN74LV20ANSR
SN74LV20A Dual 4-Input Positive-NAND Gate SN74LV20ANSR
Dual 4-Input Positive-NAND Gate 14-SO -40 to 85

Dual 4-Input Positive-NAND Gate 14-SO -40 to 85

Buy Now Datasheet
 - SN74LV20ANSR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 2-Func, 4-Input, CMOS, PDSO14

NAND Gate, LV/LV-A/LVX/H Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-29142-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29142-2-ND
Gates and Inverters 296-29142-2-ND
NAND Gate IC 2 Channel 14-SO

NAND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-29142-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29142-1-ND
Gates and Inverters 296-29142-1-ND
NAND Gate IC 2 Channel 14-SO

NAND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V Logic IC
705-SN74LV20ANSR
Dual 5.5V Logic IC 705-SN74LV20ANSR
Dual 4-Input NAND Gate IC, 74LV Series, CMOS, 5.5V, 14-SO Product overview: SN74LV20ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV20ANSR can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, 74LV Series, CMOS, 5.5V, 14-SO Product overview: SN74LV20ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV20ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV20ANSR - 1100154-SN74LV20ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV20ANSR
1100154-SN74LV20ANSR
Logic - Logic - Gates and Inverters - SN74LV20ANSR 1100154-SN74LV20ANSR
Manufacturer: Texas Instruments Win Source Part Number: 1100154-SN74LV20ANSR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100154-SN74LV20ANSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV20ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV20ANSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV20ANSR
IC GATE NAND 2CH 4-INP 14SO

IC GATE NAND 2CH 4-INP 14SO

Supplier's Site
Logic - Gates and Inverters - SN74LV20ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV20ANSR
Logic - Gates and Inverters SN74LV20ANSR
IC GATE NAND 2CH 4-INP 14SOP

IC GATE NAND 2CH 4-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74LV20ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV20ANSR
Gates and Inverters SN74LV20ANSR
NAND Gate IC 2 Channel 14-SO

NAND Gate IC 2 Channel 14-SO

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV20ANSR SN74LV20ANSR 296-29142-2-ND 705-SN74LV20ANSR 1100154-SN74LV20ANSR SN74LV20ANSR SN74LV20ANSR SN74LV20ANSR
Product Name SN74LV20A Dual 4-Input Positive-NAND Gate Gates and Inverters Dual 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LV20ANSR Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Logic Family LV-A CMOS
Propagation Delay 18.5 ns 7 ns 7 ns 7 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad Logic IC - 705-54F00FMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
5 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-8870801CA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details