Dual 4-Input Positive-NAND Gate 14-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LV20ADRG4 |
| Product Name | SN74LV20A Dual 4-Input Positive-NAND Gate |
| Gate Type | NAND |
| Supply Voltage | 2.5,3.3,5 |
| Logic Family | LV-A |
| Propagation Delay | 18.5 ns |